Manufacturer: ON Semiconductor
Win Source Part Number: 714808-LC75827W-E
Packaging: Tray
Mounting Style: SMD
Configuration: 153 Segment, 200 Segment
Interface: Serial
Supply Current: 250μA
Display Type: LCD
Categories: Integrated Circuits
Supplier Device Package: 64-SQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.7V ~ 6V
LC75827 - LCD DISPLAY DRIVER
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714808-LC75827W-E | LC75827W-E | LC75827W-E | LC75827W-E |
| Product Name | PMIC - PMIC - Display Drivers - LC75827W-E | Display Drivers | LCD Drivers | |
| Device Type | Sensor Interface | LCD Driver | LCD Driver | |
| Supply Voltage | Other; 2.7V ~ 6V | Other; 2.7V ~ 6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |