onsemi PMIC - PMIC - Display Drivers - LC75827E-E LC75827E-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070797-LC75827E-E Packaging: Tray Mounting: SMD (SMT) Configuration: 153 Segment, 200 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070797-LC75827E-E Packaging: Tray Mounting: SMD (SMT) Configuration: 153 Segment, 200 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75827E-E - 070797-LC75827E-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75827E-E
070797-LC75827E-E
PMIC - PMIC - Display Drivers - LC75827E-E 070797-LC75827E-E
Manufacturer: ON Semiconductor Win Source Part Number: 070797-LC75827E-E Packaging: Tray Mounting: SMD (SMT) Configuration: 153 Segment, 200 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070797-LC75827E-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 153 Segment, 200 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QIP (14x14)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
 - LC75827E-E - Rochester Electronics
Newburyport, MA, United States
1/3 Duty General-Purpose LCD Driver

1/3 Duty General-Purpose LCD Driver

Supplier's Site Datasheet
 - LC75827E-E - Rochester Electronics
Newburyport, MA, United States
1/3 Duty General-Purpose LCD Driver

1/3 Duty General-Purpose LCD Driver

Supplier's Site Datasheet
Display Drivers - LC75827E-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75827E-E
Display Drivers LC75827E-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now
Display Drivers - LC75827E-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75827E-E
Display Drivers LC75827E-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 070797-LC75827E-E LC75827E-E LC75827E-E
Product Name PMIC - PMIC - Display Drivers - LC75827E-E Display Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-QIP (14x14) QFP; TQFP; HTQFP64 QFP; 64-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32177-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers