onsemi PMIC - PMIC - Display Drivers - LC75824W LC75824W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206055-LC75824W Packaging: Tray Mounting: SMD (SMT) Configuration: 204 Segment Display Type: LCD Family Name: 75824W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-STQFP (10x10) Supply Voltage - Operating: 3 V to 6 V Introduction Date: November 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206055-LC75824W Packaging: Tray Mounting: SMD (SMT) Configuration: 204 Segment Display Type: LCD Family Name: 75824W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-STQFP (10x10) Supply Voltage - Operating: 3 V to 6 V Introduction Date: November 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75824W - 206055-LC75824W - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75824W
206055-LC75824W
PMIC - PMIC - Display Drivers - LC75824W 206055-LC75824W
Manufacturer: ON Semiconductor Win Source Part Number: 206055-LC75824W Packaging: Tray Mounting: SMD (SMT) Configuration: 204 Segment Display Type: LCD Family Name: 75824W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-STQFP (10x10) Supply Voltage - Operating: 3 V to 6 V Introduction Date: November 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 206055-LC75824W
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 204 Segment
Display Type: LCD
Family Name: 75824W
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-STQFP (10x10)
Supply Voltage - Operating: 3 V to 6 V
Introduction Date: November 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206055-LC75824W
Product Name PMIC - PMIC - Display Drivers - LC75824W
Supply Voltage Other; 3 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CG7867AA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers