onsemi
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LC75824EHS-E
Description
LCD Display Driver
Request a Quote
Email Supplier
Datasheet
Description
LCD Display Driver
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LC75824EHS-E
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
LC75824EHS-E |
LC75824EHS-E |
|
Product Name
|
|
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers |
|
Device Type
|
LCD Driver
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
0 C (32 F)
View Details
5 suppliers