onsemi PMIC - PMIC - Display Drivers - LC75824 LC75824

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070796-LC75824 Packaging: Tray Mounting: SMD (SMT) Configuration: 204 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-STQFP (10x10) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070796-LC75824 Packaging: Tray Mounting: SMD (SMT) Configuration: 204 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-STQFP (10x10) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75824 - 070796-LC75824 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75824
070796-LC75824
PMIC - PMIC - Display Drivers - LC75824 070796-LC75824
Manufacturer: ON Semiconductor Win Source Part Number: 070796-LC75824 Packaging: Tray Mounting: SMD (SMT) Configuration: 204 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-STQFP (10x10) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070796-LC75824
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 204 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-STQFP (10x10)
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 070796-LC75824
Product Name PMIC - PMIC - Display Drivers - LC75824
Supply Voltage Other; 3 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2500587 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details