onsemi PMIC - PMIC - Display Drivers - LC75822WD-E LC75822WD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778354-LC75822WD-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 53 Segment, 104 Segment Operating Supply Voltage: 3 V ~ 6.5 V Interface: Serial Display Type: LCD Family Name: LC75822 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778354-LC75822WD-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 53 Segment, 104 Segment Operating Supply Voltage: 3 V ~ 6.5 V Interface: Serial Display Type: LCD Family Name: LC75822 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75822WD-E - 778354-LC75822WD-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75822WD-E
778354-LC75822WD-E
PMIC - PMIC - Display Drivers - LC75822WD-E 778354-LC75822WD-E
Manufacturer: ON Semiconductor Win Source Part Number: 778354-LC75822WD-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: 53 Segment, 104 Segment Operating Supply Voltage: 3 V ~ 6.5 V Interface: Serial Display Type: LCD Family Name: LC75822 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778354-LC75822WD-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Mounting: SMD
Configuration: 53 Segment, 104 Segment
Operating Supply Voltage: 3 V ~ 6.5 V
Interface: Serial
Display Type: LCD
Family Name: LC75822
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-SQFP (10x10)
Alternative Parts (Cross-Reference): LC75832WS-TBM-E; LC75832WS-E; LC75832W-TBM-E; LC75832W-E;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75822WD-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75822WD-E
Display Drivers LC75822WD-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778354-LC75822WD-E LC75822WD-E
Product Name PMIC - PMIC - Display Drivers - LC75822WD-E Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3 V ~ 6.5 V Other; 3V ~ 6.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260859-SI3010-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details