onsemi Display Drivers LC75822W-E

Description
LCD Driver 64-SQFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 64-SQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75822W-EOS-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75822W-EOS-ND
Display Drivers LC75822W-EOS-ND
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LC75822W-E - 132682-LC75822W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75822W-E
132682-LC75822W-E
PMIC - PMIC - Display Drivers - LC75822W-E 132682-LC75822W-E
Manufacturer: ON Semiconductor Win Source Part Number: 132682-LC75822W-E Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 132682-LC75822W-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 53 Segment, 104 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 3 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LC75822W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75822W-E
Display Drivers LC75822W-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75822W-EOS-ND 132682-LC75822W-E LC75822W-E
Product Name Display Drivers PMIC - PMIC - Display Drivers - LC75822W-E Display Drivers
Technology Serial Serial
Supply Voltage Other; 3V ~ 6.5V Other; 3 V ~ 6.5 V Other; 3V ~ 6.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 64-LQFP QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details