onsemi PMIC - PMIC - Display Drivers - LC75822EHS-T-E LC75822EHS-T-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206054-LC75822EHS-T- E Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206054-LC75822EHS-T- E Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75822EHS-T-E - 206054-LC75822EHS-T-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75822EHS-T-E
206054-LC75822EHS-T-E
PMIC - PMIC - Display Drivers - LC75822EHS-T-E 206054-LC75822EHS-T-E
Manufacturer: ON Semiconductor Win Source Part Number: 206054-LC75822EHS-T- E Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QIP (14x14) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206054-LC75822EHS-T-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 53 Segment, 104 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QIP (14x14)
Supply Voltage - Operating: 3 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75822EHS-T-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75822EHS-T-E
Display Drivers LC75822EHS-T-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206054-LC75822EHS-T-E LC75822EHS-T-E
Product Name PMIC - PMIC - Display Drivers - LC75822EHS-T-E Display Drivers
Supply Voltage Other; 3 V ~ 6.5 V Other; 3V ~ 6.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-QIP (14x14) QFP; 64-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface Transceiver IC - 722-SI3008-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details