onsemi PMIC - PMIC - Display Drivers - LC75821WHS-E LC75821WHS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 140252-LC75821WHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 140252-LC75821WHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75821WHS-E - 140252-LC75821WHS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75821WHS-E
140252-LC75821WHS-E
PMIC - PMIC - Display Drivers - LC75821WHS-E 140252-LC75821WHS-E
Manufacturer: ON Semiconductor Win Source Part Number: 140252-LC75821WHS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 3 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 140252-LC75821WHS-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 53 Segment, 104 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 3 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75821WHS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75821WHS-E
Display Drivers LC75821WHS-E
LCD Driver 64-SQFP (10x10)

LCD Driver 64-SQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 140252-LC75821WHS-E LC75821WHS-E
Product Name PMIC - PMIC - Display Drivers - LC75821WHS-E Display Drivers
Supply Voltage Other; 3 V ~ 6.5 V Other; 3V ~ 6.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers