onsemi PMIC - PMIC - Display Drivers - LC75821W LC75821W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 76625-LC75821W Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 3 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 76625-LC75821W Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 3 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75821W - 76625-LC75821W - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75821W
76625-LC75821W
PMIC - PMIC - Display Drivers - LC75821W 76625-LC75821W
Manufacturer: ON Semiconductor Win Source Part Number: 76625-LC75821W Packaging: Tray Mounting: SMD (SMT) Configuration: 53 Segment, 104 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-SQFP (10x10) Supply Voltage - Operating: 3 V to 6.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 76625-LC75821W
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 53 Segment, 104 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-SQFP (10x10)
Supply Voltage - Operating: 3 V to 6.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 76625-LC75821W
Product Name PMIC - PMIC - Display Drivers - LC75821W
Supply Voltage Other; 3 V ~ 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers