onsemi PMIC - PMIC - Display Drivers - LC75821ED-E LC75821ED-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778355-LC75821ED-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BQFP Mounting: SMD Configuration: 53 Segment, 104 Segment Operating Supply Voltage: 3 V ~ 6.5 V Interface: Serial Display Type: LCD Part Status: Obsolete(EOL) Family Name: LC75821 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QIP (14x14) Alternative Parts (Cross-Reference): LC75832ES-E; LC75832E-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778355-LC75821ED-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BQFP Mounting: SMD Configuration: 53 Segment, 104 Segment Operating Supply Voltage: 3 V ~ 6.5 V Interface: Serial Display Type: LCD Part Status: Obsolete(EOL) Family Name: LC75821 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QIP (14x14) Alternative Parts (Cross-Reference): LC75832ES-E; LC75832E-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75821ED-E - 778355-LC75821ED-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75821ED-E
778355-LC75821ED-E
PMIC - PMIC - Display Drivers - LC75821ED-E 778355-LC75821ED-E
Manufacturer: ON Semiconductor Win Source Part Number: 778355-LC75821ED-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-BQFP Mounting: SMD Configuration: 53 Segment, 104 Segment Operating Supply Voltage: 3 V ~ 6.5 V Interface: Serial Display Type: LCD Part Status: Obsolete(EOL) Family Name: LC75821 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QIP (14x14) Alternative Parts (Cross-Reference): LC75832ES-E; LC75832E-E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778355-LC75821ED-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-BQFP
Mounting: SMD
Configuration: 53 Segment, 104 Segment
Operating Supply Voltage: 3 V ~ 6.5 V
Interface: Serial
Display Type: LCD
Part Status: Obsolete(EOL)
Family Name: LC75821
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QIP (14x14)
Alternative Parts (Cross-Reference): LC75832ES-E; LC75832E-E;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - LC75821ED-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LC75821ED-E
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers LC75821ED-E
IC DRVR 53/104 SEGMENT 64QIPE

IC DRVR 53/104 SEGMENT 64QIPE

Supplier's Site
Display Drivers - LC75821ED-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75821ED-E
Display Drivers LC75821ED-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778355-LC75821ED-E LC75821ED-E LC75821ED-E
Product Name PMIC - PMIC - Display Drivers - LC75821ED-E Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver LCD Driver
Supply Voltage Other; 3 V ~ 6.5 V Other Other; 3V ~ 6.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Dual Interface Transceiver IC - 710-54F193/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details