onsemi PMIC - PMIC - Display Drivers - LC75821E-E LC75821E-E

Description
LCD Display Driver
Request a Quote Datasheet
Description
LCD Display Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC75821E-E - Rochester Electronics
Newburyport, MA, United States
LCD Display Driver

LCD Display Driver

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - LC75821E-E - 731875-LC75821E-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75821E-E
731875-LC75821E-E
PMIC - PMIC - Display Drivers - LC75821E-E 731875-LC75821E-E
Manufacturer: ON Semiconductor Win Source Part Number: 731875-LC75821E-E Packaging: Tray Mounting Style: SMD Configuration: 53 Segment, 104 Segment Interface: Serial Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 64-QIPE (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-BQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 6.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 731875-LC75821E-E
Packaging: Tray
Mounting Style: SMD
Configuration: 53 Segment, 104 Segment
Interface: Serial
Display Type: LCD
Categories: Integrated Circuits
Supplier Device Package: 64-QIPE (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-BQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 6.5V

Buy Now
Display Drivers - LC75821E-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75821E-E
Display Drivers LC75821E-E
LCD Driver 64-QIPE (14x14)

LCD Driver 64-QIPE (14x14)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75821E-E 731875-LC75821E-E LC75821E-E
Product Name PMIC - PMIC - Display Drivers - LC75821E-E Display Drivers
Device Type LCD Driver Sensor Interface LCD Driver
Features RoHS RoHS
Package Type QFP; TQFP; HTQFP64 QFP; 64-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface - CODECs - AD1849KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details