onsemi PMIC - PMIC - Display Drivers - LC75816WS-8722-E LC75816WS-8722-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206051-LC75816WS-872 2-E Packaging: Tray Mounting: SMD (SMT) Configuration: 65 Segment Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 100-SQFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206051-LC75816WS-872 2-E Packaging: Tray Mounting: SMD (SMT) Configuration: 65 Segment Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 100-SQFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75816WS-8722-E - 206051-LC75816WS-8722-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75816WS-8722-E
206051-LC75816WS-8722-E
PMIC - PMIC - Display Drivers - LC75816WS-8722-E 206051-LC75816WS-8722-E
Manufacturer: ON Semiconductor Win Source Part Number: 206051-LC75816WS-872 2-E Packaging: Tray Mounting: SMD (SMT) Configuration: 65 Segment Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 100-SQFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 206051-LC75816WS-8722-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 65 Segment
Display Type: LCD
Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-SQFP (14x14)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75816WS-8722-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75816WS-8722-E
Display Drivers LC75816WS-8722-E
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 206051-LC75816WS-8722-E LC75816WS-8722-E
Product Name PMIC - PMIC - Display Drivers - LC75816WS-8722-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-SQFP (14x14) QFP; LQFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers