onsemi PMIC - PMIC - Display Drivers - LC75816W-8722-E LC75816W-8722-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 118302-LC75816W-8722 -E Packaging: Tray Mounting: SMD (SMT) Configuration: 65 Segment Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 100-SQFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 118302-LC75816W-8722 -E Packaging: Tray Mounting: SMD (SMT) Configuration: 65 Segment Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 100-SQFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75816W-8722-E - 118302-LC75816W-8722-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75816W-8722-E
118302-LC75816W-8722-E
PMIC - PMIC - Display Drivers - LC75816W-8722-E 118302-LC75816W-8722-E
Manufacturer: ON Semiconductor Win Source Part Number: 118302-LC75816W-8722 -E Packaging: Tray Mounting: SMD (SMT) Configuration: 65 Segment Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 100-SQFP (14x14) Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 118302-LC75816W-8722-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 65 Segment
Display Type: LCD
Digits or Characters: 16 Characters, 240 Characters, 12 Digits, 13 Digits
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-SQFP (14x14)
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - LC75816W-8722-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75816W-8722-E
Display Drivers LC75816W-8722-E
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 118302-LC75816W-8722-E LC75816W-8722-E
Product Name PMIC - PMIC - Display Drivers - LC75816W-8722-E Display Drivers
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-SQFP (14x14) QFP; LQFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3068-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details