onsemi PMIC - PMIC - Display Drivers - LC75813TS-E LC75813TS-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070795-LC75813TS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 261 Segment, 344 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070795-LC75813TS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 261 Segment, 344 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75813TS-E - 070795-LC75813TS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75813TS-E
070795-LC75813TS-E
PMIC - PMIC - Display Drivers - LC75813TS-E 070795-LC75813TS-E
Manufacturer: ON Semiconductor Win Source Part Number: 070795-LC75813TS-E Packaging: Tray Mounting: SMD (SMT) Configuration: 261 Segment, 344 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: ON Semiconductor
Win Source Part Number: 070795-LC75813TS-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 261 Segment, 344 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
LC75813TS-E
LCD Drivers LC75813TS-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet
Display Drivers - LC75813TS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75813TS-E
Display Drivers LC75813TS-E
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now
Display Drivers - LC75813TS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75813TS-E
Display Drivers LC75813TS-E
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 070795-LC75813TS-E LC75813TS-E LC75813TS-E
Product Name PMIC - PMIC - Display Drivers - LC75813TS-E LCD Drivers Display Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 100-TQFP (14x14) TQFP-100 QFP; TQFP; 100-TQFP
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GV-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers