onsemi PMIC - PMIC - Display Drivers - LC75813T-E LC75813T-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206050-LC75813T-E Packaging: Tray Mounting: SMD (SMT) Configuration: 261 Segment, 344 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206050-LC75813T-E Packaging: Tray Mounting: SMD (SMT) Configuration: 261 Segment, 344 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75813T-E - 206050-LC75813T-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75813T-E
206050-LC75813T-E
PMIC - PMIC - Display Drivers - LC75813T-E 206050-LC75813T-E
Manufacturer: ON Semiconductor Win Source Part Number: 206050-LC75813T-E Packaging: Tray Mounting: SMD (SMT) Configuration: 261 Segment, 344 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 206050-LC75813T-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 261 Segment, 344 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LC75813T-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75813T-E-ND
Display Drivers LC75813T-E-ND
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now Datasheet
Display Drivers - LC75813T-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75813T-E
Display Drivers LC75813T-E
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
LC75813T-E
LCD Drivers LC75813T-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 206050-LC75813T-E LC75813T-E-ND LC75813T-E LC75813T-E
Product Name PMIC - PMIC - Display Drivers - LC75813T-E Display Drivers Display Drivers LCD Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 100-TQFP (14x14) TQFP; 100-TQFP QFP; TQFP; 100-TQFP QFP-100 E
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details