onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers LC75813ES-E

Description
Win Source Part Number: 1382466-LC75813ES-E Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Package: Tray Configuration: 261 Segment, 344 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Mounting Type: Surface Mount Package / Case: 100-BQFP Supplier Device Package: 100-QIPE (20x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: LC75813 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 250 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382466-LC75813ES-E Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Package: Tray Configuration: 261 Segment, 344 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Mounting Type: Surface Mount Package / Case: 100-BQFP Supplier Device Package: 100-QIPE (20x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: LC75813 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 250 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1382466-LC75813ES-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1382466-LC75813ES-E
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1382466-LC75813ES-E
Win Source Part Number: 1382466-LC75813ES-E Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Package: Tray Configuration: 261 Segment, 344 Segment Interface: Serial Current - Supply: 250 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Mounting Type: Surface Mount Package / Case: 100-BQFP Supplier Device Package: 100-QIPE (20x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: LC75813 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 250 pcs

Win Source Part Number: 1382466-LC75813ES-E
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Package: Tray
Configuration: 261 Segment, 344 Segment
Interface: Serial
Current - Supply: 250 µA
Display Type: LCD
Voltage - Supply: 2.7V ~ 6V
Mounting Type: Surface Mount
Package / Case: 100-BQFP
Supplier Device Package: 100-QIPE (20x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: LC75813
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 250 pcs

Buy Now Datasheet
Display Drivers - LC75813ES-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC75813ES-E-ND
Display Drivers LC75813ES-E-ND
LCD Driver 100-QIPE (20x14)

LCD Driver 100-QIPE (20x14)

Buy Now Datasheet
Display Drivers - LC75813ES-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75813ES-E
Display Drivers LC75813ES-E
LCD Driver 100-QIPE (20x14)

LCD Driver 100-QIPE (20x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1382466-LC75813ES-E LC75813ES-E-ND LC75813ES-E
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V ~ 6V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Modems - ICs and Modules - SI2438-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details