onsemi PMIC - PMIC - Display Drivers - LC75811W-8715-E LC75811W-8715-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 134117-LC75811W-8715 -E Packaging: Tray Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 11 Digits, 12 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 450μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 134117-LC75811W-8715 -E Packaging: Tray Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 11 Digits, 12 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 450μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75811W-8715-E - 134117-LC75811W-8715-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75811W-8715-E
134117-LC75811W-8715-E
PMIC - PMIC - Display Drivers - LC75811W-8715-E 134117-LC75811W-8715-E
Manufacturer: ON Semiconductor Win Source Part Number: 134117-LC75811W-8715 -E Packaging: Tray Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Digits or Characters: 16 Characters, 240 Characters, 11 Digits, 12 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 450μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 134117-LC75811W-8715-E
Packaging: Tray
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LCD
Digits or Characters: 16 Characters, 240 Characters, 11 Digits, 12 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 450μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75811W-8715-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75811W-8715-E
Display Drivers LC75811W-8715-E
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 134117-LC75811W-8715-E LC75811W-8715-E
Product Name PMIC - PMIC - Display Drivers - LC75811W-8715-E Display Drivers
Supply Voltage Other; 2.7 V ~ 6 V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; TQFP; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface Transceiver IC - 702-SI32184-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 2914DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details