onsemi PMIC - PMIC - Display Drivers - LC75808WS-E LC75808WS-E

Description
Liquid Crystal Driver, 60-Segment, CMOS, PQFP100
Request a Quote Datasheet
Description
Liquid Crystal Driver, 60-Segment, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC75808WS-E - Rochester Electronics
Newburyport, MA, United States
Liquid Crystal Driver, 60-Segment, CMOS, PQFP100

Liquid Crystal Driver, 60-Segment, CMOS, PQFP100

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - LC75808WS-E - 778351-LC75808WS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75808WS-E
778351-LC75808WS-E
PMIC - PMIC - Display Drivers - LC75808WS-E 778351-LC75808WS-E
Manufacturer: ON Semiconductor Win Source Part Number: 778351-LC75808WS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Mounting: SMD Configuration: 480 Segment, 540 Segment, 600 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75808W Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: 100-SQFP (14x14) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: ON Semiconductor
Win Source Part Number: 778351-LC75808WS-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LQFP
Mounting: SMD
Configuration: 480 Segment, 540 Segment, 600 Segment
Operating Supply Voltage: 4.5 V ~ 6 V
Interface: Serial
Display Type: LCD
Family Name: LC75808W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Package: 100-SQFP (14x14)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Display Drivers - LC75808WS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75808WS-E
Display Drivers LC75808WS-E
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
LCD Drivers
LC75808WS-E
LCD Drivers LC75808WS-E
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LC75808WS-E 778351-LC75808WS-E LC75808WS-E LC75808WS-E
Product Name PMIC - PMIC - Display Drivers - LC75808WS-E Display Drivers LCD Drivers
Features RoHS RoHS RoHS
Package Type QFP; QFP100 QFP; LQFP; 100-LQFP SQFP-100
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers