onsemi Display Drivers LC75806PT-H

Description
LCD Driver 100-TQFP (14x14)
Datasheet
Description
LCD Driver 100-TQFP (14x14)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC75806PT-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75806PT-H
Display Drivers LC75806PT-H
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi - 07W6962 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi
07W6962
Display Driver, -40 To 85Deg C; No. Of Digits Onsemi 07W6962
DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:304; Driver Case Style:TQFP; No. of Pins:100Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

DISPLAY DRIVER, -40 TO 85DEG C; No. of Digits:-; No. of Segments:304; Driver Case Style:TQFP; No. of Pins:100Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LCD Drivers
LC75806PT-H
LCD Drivers LC75806PT-H
LCD Drivers LCD DISPLAY DRIVER

LCD Drivers LCD DISPLAY DRIVER

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75806PT-H 07W6962 LC75806PT-H
Product Name Display Drivers Display Driver, -40 To 85Deg C; No. Of Digits Onsemi LCD Drivers
Technology Serial
Device Type LCD Driver
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 6V Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - LM2402T - 071044-LM2402T - Win Source Electronics
Specs
Supply Voltage Other; 60 V ~ 85 V
Operating Temperature -20 to 100 C (-4 to 212 F)
Package Type TO-220-11
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3201-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers