onsemi PMIC - PMIC - Display Drivers - LC75804WS-E LC75804WS-E

Description
1/3, 1/4 Duty LCD Display Driver With Key Input Function
Request a Quote Datasheet
Description
1/3, 1/4 Duty LCD Display Driver With Key Input Function
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC75804WS-E - Rochester Electronics
Newburyport, MA, United States
1/3, 1/4 Duty LCD Display Driver With Key Input Function

1/3, 1/4 Duty LCD Display Driver With Key Input Function

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - LC75804WS-E - 731874-LC75804WS-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75804WS-E
731874-LC75804WS-E
PMIC - PMIC - Display Drivers - LC75804WS-E 731874-LC75804WS-E
Manufacturer: ON Semiconductor Win Source Part Number: 731874-LC75804WS-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Mounting: SMD Configuration: 228 Segment, 300 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Part Status: Obsolete(EOL) Family Name: LC75804WS-E Categories: Integrated Circuits (ICs) Operating Supply Current: 270μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 100-SQFP (14x14) Alternative Parts (Cross-Reference): LC75806PT-H; ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 731874-LC75804WS-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LQFP
Mounting: SMD
Configuration: 228 Segment, 300 Segment
Operating Supply Voltage: 4.5 V ~ 6 V
Interface: Serial
Display Type: LCD
Part Status: Obsolete(EOL)
Family Name: LC75804WS-E
Categories: Integrated Circuits (ICs)
Operating Supply Current: 270μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 100-SQFP (14x14)
Alternative Parts (Cross-Reference): LC75806PT-H;
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - LC75804WS-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75804WS-E
Display Drivers LC75804WS-E
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC75804WS-E 731874-LC75804WS-E LC75804WS-E
Product Name PMIC - PMIC - Display Drivers - LC75804WS-E Display Drivers
Device Type LCD Driver Sensor Interface LCD Driver
Features RoHS RoHS
Package Type SIP; SIP18/22H QFP; LQFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details