onsemi PMIC - PMIC - Display Drivers - LC75804W-E LC75804W-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778350-LC75804W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Mounting: SMD Configuration: 228 Segment, 300 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75804W Categories: Integrated Circuits (ICs) Operating Supply Current: 270μA Manufacturer Package: 100-SQFP (14x14) Alternative Parts (Cross-Reference): LC75806PT-H; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778350-LC75804W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Mounting: SMD Configuration: 228 Segment, 300 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75804W Categories: Integrated Circuits (ICs) Operating Supply Current: 270μA Manufacturer Package: 100-SQFP (14x14) Alternative Parts (Cross-Reference): LC75806PT-H; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC75804W-E - 778350-LC75804W-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC75804W-E
778350-LC75804W-E
PMIC - PMIC - Display Drivers - LC75804W-E 778350-LC75804W-E
Manufacturer: ON Semiconductor Win Source Part Number: 778350-LC75804W-E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Mounting: SMD Configuration: 228 Segment, 300 Segment Operating Supply Voltage: 4.5 V ~ 6 V Interface: Serial Display Type: LCD Family Name: LC75804W Categories: Integrated Circuits (ICs) Operating Supply Current: 270μA Manufacturer Package: 100-SQFP (14x14) Alternative Parts (Cross-Reference): LC75806PT-H; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778350-LC75804W-E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LQFP
Mounting: SMD
Configuration: 228 Segment, 300 Segment
Operating Supply Voltage: 4.5 V ~ 6 V
Interface: Serial
Display Type: LCD
Family Name: LC75804W
Categories: Integrated Circuits (ICs)
Operating Supply Current: 270μA
Manufacturer Package: 100-SQFP (14x14)
Alternative Parts (Cross-Reference): LC75806PT-H;
Introduction Date: May 02, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
 - LC75804W-E - Rochester Electronics
Newburyport, MA, United States
1/3, 1/4 Duty LCD Display Driver With Key Input Function

1/3, 1/4 Duty LCD Display Driver With Key Input Function

Supplier's Site Datasheet
Display Drivers - LC75804W-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC75804W-E
Display Drivers LC75804W-E
LCD Driver 100-SQFP (14x14)

LCD Driver 100-SQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778350-LC75804W-E LC75804W-E LC75804W-E
Product Name PMIC - PMIC - Display Drivers - LC75804W-E Display Drivers
Device Type Sensor Interface LCD Driver LCD Driver
Supply Voltage Other; 4.5 V ~ 6 V Other; 4.5V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - 34P3210-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details