LED Driver IC 12 Output Linear Shift Register No Dimming 50mA 24-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LC75760UJA-AH |
| Product Name | LED Drivers |
| Number of Outputs | 12 |
| Output Configuration | Inverting; Shift Register |
| Output Voltage | 6.3 volts |
| Output Current | 0.0500 amps |