ONSEMI
LC7574FE-USV-E -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DISPLAY DRIVERS
onsemi
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LC7574FE-USV-E
Description
VFD DISPLAY DRIVER
Description
VFD DISPLAY DRIVER
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
LC7574FE-USV-E
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LC7574FE-USV-E |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Front End
Package Type
20-WFQFN Exposed Pad
Pins
20 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Package Type
Tube
View Details
4 suppliers