Manufacturer: ON Semiconductor
Win Source Part Number: 206048-LC75700TS-TLM
Packaging: Reel - TR
Applications: Key Scanning LSI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
Key Scanning LSI Interface 20-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 206048-LC75700TS-TLM-E | LC75700TS-TLM-E | LC75700TS-TLM-E | LC75700TS-TLM-E |
| Product Name | Interface - Interface - Specialized - LC75700TS-TLM-E | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other | Other; 2.7V ~ 5.5V |