Manufacturer: ON Semiconductor
Win Source Part Number: 018487-LC75700T-TLM-
Packaging: Reel - TR
Applications: Scanners
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Interface - Specialized KEY SCAN IC
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 018487-LC75700T-TLM-E | LC75700T-TLM-E | LC75700T-TLM-E | LC75700T-TLM-E | LC75700T-TLM-E |
| Product Name | Interface - Interface - Specialized - LC75700T-TLM-E | Specialized | Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other | ||
| Package Type | SOP; SSOP; TSSOP; 20-TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | TSSOP-20 | SSOP; 20-TSSOP | SSOP; TSSOP |
| Features | RoHS | RoHS |