onsemi Embedded - Embedded - DSP (Digital Signal Processors) - LC75056PE-H LC75056PE-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922772-LC75056PE-H Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: LC750 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP/QIP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922772-LC75056PE-H Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: LC750 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP/QIP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - LC75056PE-H
922772-LC75056PE-H
Embedded - Embedded - DSP (Digital Signal Processors) - LC75056PE-H 922772-LC75056PE-H
Manufacturer: ON Semiconductor Win Source Part Number: 922772-LC75056PE-H Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-BQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: LC750 Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP/QIP (20x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922772-LC75056PE-H
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-BQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC750
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP/QIP (20x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC CAR AUDIO DSP W/DPS 100QFP Product overview: LC75056PE-H from ON Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-LC75056PE-H can be used for catalog matching and distributor lookup.

IC CAR AUDIO DSP W/DPS 100QFP Product overview: LC75056PE-H from ON Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-LC75056PE-H can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - LC75056PE-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
LC75056PE-H
DSP (Digital Signal Processors) LC75056PE-H
IC CAR AUDIO DSP W/DPS 100QFP

IC CAR AUDIO DSP W/DPS 100QFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - LC75056PE-H - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
LC75056PE-H
Embedded - DSP (Digital Signal Processors) LC75056PE-H
IC CAR AUDIO DSP W/DPS 100QFP

IC CAR AUDIO DSP W/DPS 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 922772-LC75056PE-H 698-LC75056PE-H LC75056PE-H LC75056PE-H
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - LC75056PE-H Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 100-PQFP/QIP (20x14) Other; Tray QFP; Other; 100-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060DW-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details