onsemi PMIC - PMIC - Display Drivers - LC74763M-9602-TLM-E LC74763M-9602-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124131-LC74763M-9602 -TLM-E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 30-MFP-SDJ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124131-LC74763M-9602 -TLM-E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 30-MFP-SDJ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC74763M-9602-TLM-E - 124131-LC74763M-9602-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC74763M-9602-TLM-E
124131-LC74763M-9602-TLM-E
PMIC - PMIC - Display Drivers - LC74763M-9602-TLM-E 124131-LC74763M-9602-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 124131-LC74763M-9602 -TLM-E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 30-MFP-SDJ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 124131-LC74763M-9602-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 30-MFP-SDJ
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LC74763M-9602-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC74763M-9602-TLM-E
Display Drivers LC74763M-9602-TLM-E
LCD Driver 30-MFP-SDJ

LCD Driver 30-MFP-SDJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 124131-LC74763M-9602-TLM-E LC74763M-9602-TLM-E
Product Name PMIC - PMIC - Display Drivers - LC74763M-9602-TLM-E Display Drivers
Package Type 30-MFP-SDJ SOP; 30-SOP (0.311\", 7.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
 - 54LS356J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details