onsemi PMIC - PMIC - Display Drivers - LC74763M-9602-E LC74763M-9602-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876774-LC74763M-9602 -E Operating Temperature Range: -30°C ~ 70°C Features: LCD Driver 30-MFP-SDJ Package: Tube Package: 30-SOP (0.311", 7.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LC747 Categories: Integrated Circuits (ICs) Case / Package: 30-MFP-SDJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876774-LC74763M-9602 -E Operating Temperature Range: -30°C ~ 70°C Features: LCD Driver 30-MFP-SDJ Package: Tube Package: 30-SOP (0.311", 7.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LC747 Categories: Integrated Circuits (ICs) Case / Package: 30-MFP-SDJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC74763M-9602-E - 876774-LC74763M-9602-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC74763M-9602-E
876774-LC74763M-9602-E
PMIC - PMIC - Display Drivers - LC74763M-9602-E 876774-LC74763M-9602-E
Manufacturer: ON Semiconductor Win Source Part Number: 876774-LC74763M-9602 -E Operating Temperature Range: -30°C ~ 70°C Features: LCD Driver 30-MFP-SDJ Package: Tube Package: 30-SOP (0.311", 7.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LC747 Categories: Integrated Circuits (ICs) Case / Package: 30-MFP-SDJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 876774-LC74763M-9602-E
Operating Temperature Range: -30°C ~ 70°C
Features: LCD Driver 30-MFP-SDJ
Package: Tube
Package: 30-SOP (0.311", 7.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LC747
Categories: Integrated Circuits (ICs)
Case / Package: 30-MFP-SDJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Display Drivers - LC74763M-9602-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC74763M-9602-E-ND
Display Drivers LC74763M-9602-E-ND
LCD Driver 30-MFP-SDJ

LCD Driver 30-MFP-SDJ

Buy Now Datasheet
Display Drivers - LC74763M-9602-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC74763M-9602-E
Display Drivers LC74763M-9602-E
LCD Driver 30-MFP-SDJ

LCD Driver 30-MFP-SDJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 876774-LC74763M-9602-E LC74763M-9602-E-ND LC74763M-9602-E
Product Name PMIC - PMIC - Display Drivers - LC74763M-9602-E Display Drivers Display Drivers
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details