onsemi PMIC - PMIC - Display Drivers - LC74761M-9006-E LC74761M-9006-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778343-LC74761M-9006 -E Series: * Packaging: Tube Package: 30-SOP (0.311", 7.90mm Width) Mounting: SMD Part Status: Obsolete(EOL) Family Name: LC74761M Categories: Integrated Circuits (ICs) Manufacturer Package: 30-MFP-SDJ ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778343-LC74761M-9006 -E Series: * Packaging: Tube Package: 30-SOP (0.311", 7.90mm Width) Mounting: SMD Part Status: Obsolete(EOL) Family Name: LC74761M Categories: Integrated Circuits (ICs) Manufacturer Package: 30-MFP-SDJ ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC74761M-9006-E - 778343-LC74761M-9006-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC74761M-9006-E
778343-LC74761M-9006-E
PMIC - PMIC - Display Drivers - LC74761M-9006-E 778343-LC74761M-9006-E
Manufacturer: ON Semiconductor Win Source Part Number: 778343-LC74761M-9006 -E Series: * Packaging: Tube Package: 30-SOP (0.311", 7.90mm Width) Mounting: SMD Part Status: Obsolete(EOL) Family Name: LC74761M Categories: Integrated Circuits (ICs) Manufacturer Package: 30-MFP-SDJ ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778343-LC74761M-9006-E
Series: *
Packaging: Tube
Package: 30-SOP (0.311", 7.90mm Width)
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: LC74761M
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-MFP-SDJ
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LC74761M-9006-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC74761M-9006-E-ND
Display Drivers LC74761M-9006-E-ND
LCD Driver 30-MFP-SDJ

LCD Driver 30-MFP-SDJ

Buy Now Datasheet
Display Drivers - LC74761M-9006-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC74761M-9006-E
Display Drivers LC74761M-9006-E
LCD Driver 30-MFP-SDJ

LCD Driver 30-MFP-SDJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778343-LC74761M-9006-E LC74761M-9006-E-ND LC74761M-9006-E
Product Name PMIC - PMIC - Display Drivers - LC74761M-9006-E Display Drivers Display Drivers
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface - Interface - Telecom - SI32171-C-GM1R - 933439-SI32171-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-QFN (5x7)
View Details
6 suppliers
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details