onsemi Display Drivers LC74736PT-E

Description
LCD Driver 100-TQFP (14x14)
Request a Quote Datasheet
Description
LCD Driver 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LC74736PT-E-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LC74736PT-E-ND
Display Drivers LC74736PT-E-ND
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LC74736PT-E - 1195551-LC74736PT-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC74736PT-E
1195551-LC74736PT-E
PMIC - PMIC - Display Drivers - LC74736PT-E 1195551-LC74736PT-E
Manufacturer: ON Semiconductor Win Source Part Number: 1195551-LC74736PT-E Series: * Packaging: Tray Package: 100-TQFP Mounting: SMD Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 100-TQFP (14x14) Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1195551-LC74736PT-E
Series: *
Packaging: Tray
Package: 100-TQFP
Mounting: SMD
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 100-TQFP (14x14)
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LC74736PT-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC74736PT-E
Display Drivers LC74736PT-E
LCD Driver 100-TQFP (14x14)

LCD Driver 100-TQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LC74736PT-E-ND 1195551-LC74736PT-E LC74736PT-E
Product Name Display Drivers PMIC - PMIC - Display Drivers - LC74736PT-E Display Drivers
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP QFP; TQFP; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details