onsemi PMIC - PMIC - Display Drivers - LC74732W-9811-E LC74732W-9811-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051820-LC74732W-981 1-E Packaging: Tray Mounting: SMD (SMT) Family Name: LC74732W Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): STDP7310-BB; STDP7320-BB; SM8142BD; SM8142BV; Introduction Date: July 19, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051820-LC74732W-981 1-E Packaging: Tray Mounting: SMD (SMT) Family Name: LC74732W Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): STDP7310-BB; STDP7320-BB; SM8142BD; SM8142BV; Introduction Date: July 19, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LC74732W-9811-E - 1051820-LC74732W-9811-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LC74732W-9811-E
1051820-LC74732W-9811-E
PMIC - PMIC - Display Drivers - LC74732W-9811-E 1051820-LC74732W-9811-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051820-LC74732W-981 1-E Packaging: Tray Mounting: SMD (SMT) Family Name: LC74732W Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-SQFP (10x10) Alternative Parts (Cross-Reference): STDP7310-BB; STDP7320-BB; SM8142BD; SM8142BV; Introduction Date: July 19, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1051820-LC74732W-9811-E
Packaging: Tray
Mounting: SMD (SMT)
Family Name: LC74732W
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-SQFP (10x10)
Alternative Parts (Cross-Reference): STDP7310-BB; STDP7320-BB; SM8142BD; SM8142BV;
Introduction Date: July 19, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial

Buy Now Datasheet
Display Drivers - LC74732W-9811-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LC74732W-9811-E
Display Drivers LC74732W-9811-E
LCD Driver 64-SPQFP (10x10), 64-SQFP

LCD Driver 64-SPQFP (10x10), 64-SQFP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1051820-LC74732W-9811-E LC74732W-9811-E
Product Name PMIC - PMIC - Display Drivers - LC74732W-9811-E Display Drivers
Package Type QFP; 64-SQFP (10x10) QFP; LQFP; 64-LQFP
Technology Serial
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details