onsemi RF Demodulators - LC72725KV-MPB-E LC72725KV-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070786-LC72725KV-MPB -E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070786-LC72725KV-MPB -E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72725KV-MPB-E - 070786-LC72725KV-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LC72725KV-MPB-E
070786-LC72725KV-MPB-E
RF Demodulators - LC72725KV-MPB-E 070786-LC72725KV-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070786-LC72725KV-MPB -E Packaging: Tube/Rail Gain: 31dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070786-LC72725KV-MPB-E
Packaging: Tube/Rail
Gain: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 070786-LC72725KV-MPB-E
Product Name RF Demodulators - LC72725KV-MPB-E
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details