Manufacturer: ON Semiconductor
Win Source Part Number: 206043-LC72722PMS-TL
Packaging: Reel - TR
Gain: 31dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-MFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 206043-LC72722PMS-TLM-E |
| Product Name | RF Demodulators - LC72722PMS-TLM-E |