onsemi RF Demodulators - LC72722PM-TLM-E LC72722PM-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018486-LC72722PM-TLM -E Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Active Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018486-LC72722PM-TLM -E Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Active Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LC72722PM-TLM-E - 018486-LC72722PM-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LC72722PM-TLM-E
018486-LC72722PM-TLM-E
RF Demodulators - LC72722PM-TLM-E 018486-LC72722PM-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 018486-LC72722PM-TLM -E Packaging: Reel - TR Gain: 31dB Categories: RF/IF and RFID Status: Active Case / Package: 24-MFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 018486-LC72722PM-TLM-E
Packaging: Reel - TR
Gain: 31dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-MFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 018486-LC72722PM-TLM-E
Product Name RF Demodulators - LC72722PM-TLM-E
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details