Manufacturer: ON Semiconductor
Win Source Part Number: 1195537-LC72717PW-H
Packaging: Tray
Function: Demodulator, Receiver
Gain: 20dB
Supply Current: 6mA
LO Frequency: 7.2MHz
Categories: RF/IF and RFID
Supplier Device Package: 64-SPQFP , 64-SQFP
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1195537-LC72717PW-H |
| Product Name | Electronic Surplus - LC72717PW-H |