onsemi Clock and Timing IC LC72121V-D-TLM

Description
IC PLL FREQ SYSTHESIZER 24SSOP Product overview: LC72121V-D-TLM from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121V-D-TLM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ SYSTHESIZER 24SSOP Product overview: LC72121V-D-TLM from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121V-D-TLM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-LC72121V-D-TLM
Clock and Timing IC 728-LC72121V-D-TLM
IC PLL FREQ SYSTHESIZER 24SSOP Product overview: LC72121V-D-TLM from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121V-D-TLM can be used for catalog matching and distributor lookup.

IC PLL FREQ SYSTHESIZER 24SSOP Product overview: LC72121V-D-TLM from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121V-D-TLM can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121V-D-TLM
070775-LC72121V-D-TLM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121V-D-TLM 070775-LC72121V-D-TLM
Manufacturer: ON Semiconductor Win Source Part Number: 070775-LC72121V-D-TL M Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070775-LC72121V-D-TLM
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LC72121V-D-TLM 070775-LC72121V-D-TLM
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121V-D-TLM
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 24-SSOP
Frequency 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data