ONSEMI
LC71F7001VB-2-TLM-H -- SENSOR, CAPACITIVE TOUCH
onsemi
Sensor, Capacitive Touch
LC71F7001VB-2-TLM-H
Description
Capacitive Touch
-
Quarktwin Technology Ltd.
Description
Capacitive Touch
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LC71F7001VB-2-TLM-H |
|
Product Name
|
Sensor, Capacitive Touch |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
SPI; PCM, SPI
Features
RoHS
Supply Voltage
5V; Other; 3.3V, 5V
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Sensor Interface
Package Type
BGA
View Details
2 suppliers