Manufacturer: ON Semiconductor
Win Source Part Number: 1051814-LC709201F02R
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-VCT (2.6x2.6)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Battery Battery Monitor IC Lithium Ion 16-VCT (2.6x2.6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1051814-LC709201F02RD-TE-L-H | LC709201F02RD-TE-L-H |
| Product Name | PMIC - PMIC - Battery Management - LC709201F02RD-TE-L-H | Battery Management |
| Output Options | Inverting |