ONSEMI
LC709006V-E -- I/O EXPANDERS
onsemi
I/O Expanders
LC709006V-E
Description
IC IO EXPANDER
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC IO EXPANDER
Suppliers
Integrated Circuits (ICs) - Interface - I-O Expanders
LC709006V-E
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
LC709006V-E |
LC709006V-E |
LC709006V-E |
|
Product Name
|
I/O Expanders |
I/O Expanders |
Integrated Circuits (ICs) - Interface - I-O Expanders |
|
Supply Voltage
|
Other; 2V ~ 6V
|
Other; 2V ~ 6V
|
Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Technology
Bus
Device Type
Sensor Interface
Package Type
SOIC; 24-SOIC
View Details
Device Type
Receiver; Receiver
Features
RoHS
Package Type
SOIC; SOIC
View Details