onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LB1989-MPB-E

Description
Win Source Part Number: 966079-LB1989-MPB-E Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-LB1989-MPB-E,ON SSNYLB1989-MPB-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 966079-LB1989-MPB-E Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-LB1989-MPB-E,ON SSNYLB1989-MPB-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 966079-LB1989-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
966079-LB1989-MPB-E
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 966079-LB1989-MPB-E
Win Source Part Number: 966079-LB1989-MPB-E Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sanyo Other Names: 2156-LB1989-MPB-E,ON SSNYLB1989-MPB-E RoHS Status: Not applicable

Win Source Part Number: 966079-LB1989-MPB-E
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Sanyo
Other Names: 2156-LB1989-MPB-E,ONSSNYLB1989-MPB-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 966079-LB1989-MPB-E
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface - CODECs - AD1888JCP-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details