onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-TLM-E LB1939T-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051606-LB1939T-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051606-LB1939T-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-TLM-E - 1051606-LB1939T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-TLM-E
1051606-LB1939T-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-TLM-E 1051606-LB1939T-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051606-LB1939T-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051606-LB1939T-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 1.6 V to 7.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.9 V to 6.5 V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual H-Bridge Motor Driver IC
746-LB1939T-TLM-E
Dual H-Bridge Motor Driver IC 746-LB1939T-TLM-E
Motor Driver, Constant Voltage/Current, H-Bridge, 2-Channel, TSSOP20 4.4x6.5 / TSSOP20 (225 mil), 2000-REEL Product overview: LB1939T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1939T-TLM-E can be used for catalog matching and distributor lookup.

Motor Driver, Constant Voltage/Current, H-Bridge, 2-Channel, TSSOP20 4.4x6.5 / TSSOP20 (225 mil), 2000-REEL Product overview: LB1939T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1939T-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC Motor Drives DC Motor Drives
Product Number 1051606-LB1939T-TLM-E 746-LB1939T-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-TLM-E Dual H-Bridge Motor Driver IC
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEXACT® Drive Electronics - E-862 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 12 bits
Axes 2.0
Motor / System Piezo motor
View Details