onsemi LB1861M-TLM-H

Description
Brushless DC Motor Controller, 1.5A, PDSO14
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 1.5A, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LB1861M-TLM-H - Rochester Electronics
Newburyport, MA, United States
Brushless DC Motor Controller, 1.5A, PDSO14

Brushless DC Motor Controller, 1.5A, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number LB1861M-TLM-H
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1897454 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVC162836ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers