Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LB1668M-W-AH |
| Product Name | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Output Current | 1.5 amps |
| Supply Voltage | 6.4 to 7 volts |