onsemi Darlington Driver, 65V, 1.5A, Soic-16; Supply Voltage Min Onsemi LB1205M-TLM-E

Description
DARLINGTON DRIVER, 65V, 1.5A, SOIC-16; Supply Voltage Min:3.5V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes
Datasheet
Description
DARLINGTON DRIVER, 65V, 1.5A, SOIC-16; Supply Voltage Min:3.5V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Driver, 65V, 1.5A, Soic-16; Supply Voltage Min Onsemi - 13AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Driver, 65V, 1.5A, Soic-16; Supply Voltage Min Onsemi
13AC3543
Darlington Driver, 65V, 1.5A, Soic-16; Supply Voltage Min Onsemi 13AC3543
DARLINGTON DRIVER, 65V, 1.5A, SOIC-16; Supply Voltage Min:3.5V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes

DARLINGTON DRIVER, 65V, 1.5A, SOIC-16; Supply Voltage Min:3.5V; Supply Voltage Max:7V; No. of Outputs:4Outputs; Output Voltage:-; Output Current:1.5A; Driver Case Style:SOIC; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 3 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13AC3543
Product Name Darlington Driver, 65V, 1.5A, Soic-16; Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details