Manufacturer: ON Semiconductor
Win Source Part Number: 778296-LB11868VGEVB
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Utilized IC / Part: LB11868V
Family Name: LB11868V
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools EVM FOR LB11868V
EVALUATION BOARD, MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:On Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:LB11868V; Kit Contents:Evaluation Board LB11868V RoHS Compliant: Yes
BOARD EVAL FOR LB11868V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 778296-LB11868VGEVB | LB11868VGEVB | 45W6107 | LB11868VGEVB |
| Product Name | Evaluation and Demonstration Boards and Kits - LB11868VGEVB | Power Management IC Development Tools | Evaluation Board, Motor Driver; Application Sub Type Onsemi | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |