Manufacturer: ON Semiconductor
Win Source Part Number: 119113-LB11867FV-TLM
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 16-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Variable Speed Single-Phase Full-Wave Pre-Driver, SSOP16 (225mil), 2000-REEL Product overview: LB11867FV-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB11867FV-TLM-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.5V-16V 16SSOP
Motor Driver Parallel 16-SSOP
IC MOTOR DRIVER 5.5V-16V 16SSOP
MOTOR DRIVER, 1-PH FAN, 0.02A, SSOP-16; Motor Type:Single Phase Fan Motor; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:18V; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:5.5V; Supply Voltage Max:16V;RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 119113-LB11867FV-TLM-E | 744-LB11867FV-TLM-E | LB11867FV-TLM-E | LB11867FV-TLM-E | LB11867FV-TLM-E | 13AC3539 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB11867FV-TLM-E | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, 1-Ph Fan, 0.02A, Ssop-16; Motor Type Onsemi |
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | |||
| AC Input | 6 to 16 volts | 6 to 16 volts | ||||
| DC Input | 6 to 16 volts | 6 to 16 volts | ||||
| PC-Based Bus | Parallel |