onsemi LB11693JH-TLM-E

Description
Brushless DC Motor Controller, 1.8A, PDSO36
Request a Quote Datasheet
Description
Brushless DC Motor Controller, 1.8A, PDSO36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LB11693JH-TLM-E - Rochester Electronics
Newburyport, MA, United States
Brushless DC Motor Controller, 1.8A, PDSO36

Brushless DC Motor Controller, 1.8A, PDSO36

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number LB11693JH-TLM-E
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers