The LB11693JH-MPB-E is a three-phase brushless motor driver IC designed for efficient PWM drive, suitable for applications such as fuel pump motors and miniature motors. It operates within a supply voltage range of 8 to 28V and can handle output currents up to 1.8A for short durations. The IC features several built-in protection circuits, including thermal protection, current limiting, and an automatic recovery constraint protection circuit, which enhances reliability during operation. The device includes a 5V regulator output, a Hall-effect sensor output, and supports PWM control based on both DC voltage and pulse inputs. It has a wide operating temperature range from -40 to +85°C and can dissipate up to 2.1W when mounted on a specified board. The LB11693JH-MPB-E is suitable for engineers looking for a robust motor driver solution with integrated protection features for demanding applications.
Motor Driver PWM 36-HSOP-R
IC MOTOR DRIVER 8V-28V 36HSOP-R
IC MOTOR DRIVER 8V-28V 36HSOP-R
Motor Driver PWM 36-HSOP-R
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LB11693JH-MPB-E-ND | LB11693JH-MPB-E | LB11693JH-MPB-E | LB11693JH-MPB-E |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "36-SOP (0.311"", 7.90mm Width) Exposed Pad + 2 Heat Tabs" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 8 to 28 volts |