onsemi Interface - Interface - Drivers, Receivers, Transceivers - LB11693-E LB11693-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 746696-LB11693-E Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 746696-LB11693-E Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LB11693-E - 746696-LB11693-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LB11693-E
746696-LB11693-E
Interface - Interface - Drivers, Receivers, Transceivers - LB11693-E 746696-LB11693-E
Manufacturer: ON Semiconductor Win Source Part Number: 746696-LB11693-E Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 746696-LB11693-E
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 746696-LB11693-E
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LB11693-E
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface Transceiver IC - 702-SI3050-E1-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Controllers - CP8916ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
 - 100371SC - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details